Simpson Door Company Panel Meter, Process, 4Digit, 24V; No. Of Digits / Alpha Simpson APM-PROC-MAK

Description
PANEL METER, PROCESS, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0V to ± 10V / 4mA to 20mA / 10mA to 50mA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V
Datasheet
Description
PANEL METER, PROCESS, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0V to ± 10V / 4mA to 20mA / 10mA to 50mA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Process, 4Digit, 24V; No. Of Digits / Alpha Simpson - 27AJ3709 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 4Digit, 24V; No. Of Digits / Alpha Simpson
27AJ3709
Panel Meter, Process, 4Digit, 24V; No. Of Digits / Alpha Simpson 27AJ3709
PANEL METER, PROCESS, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0V to ± 10V / 4mA to 20mA / 10mA to 50mA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V

PANEL METER, PROCESS, 4DIGIT, 24V; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0V to ± 10V / 4mA to 20mA / 10mA to 50mA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 27AJ3709
Product Name Panel Meter, Process, 4Digit, 24V; No. Of Digits / Alpha Simpson
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details