Simpson Door Company No. Of Phases Simpson A200

Description
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA
Description
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
No. Of Phases Simpson - 70Y5477 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Phases Simpson
70Y5477
No. Of Phases Simpson 70Y5477
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifunction; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 70Y5477
Product Name No. Of Phases Simpson
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Power Meter, Optical Power and Energy, USB - 844-PE-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details