Simpson Door Company Voltage Meter; Meter Function Simpson 9950

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:4.5"; External Width:4.5"; Scale Length:100mm RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:4.5"; External Width:4.5"; Scale Length:100mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F1606 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F1606
Voltage Meter; Meter Function Simpson 55F1606
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:4.5"; External Width:4.5"; Scale Length:100mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:4.5"; External Width:4.5"; Scale Length:100mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1606
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers