Simpson Door Company Voltage Meter; Meter Function Simpson 9740

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:3.5"; External Width:3.5"; Meter Shape:RectangularRoH S Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:3.5"; External Width:3.5"; Meter Shape:RectangularRoH S Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F1550 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F1550
Voltage Meter; Meter Function Simpson 55F1550
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:3.5"; External Width:3.5"; Meter Shape:RectangularRoH S Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:3.5"; External Width:3.5"; Meter Shape:RectangularRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1550
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details