Simpson Door Company Dc Voltmeter; Meter Function Simpson 9622

Description
DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 200V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet
Description
DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 200V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter; Meter Function Simpson - 91B3525 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter; Meter Function Simpson
91B3525
Dc Voltmeter; Meter Function Simpson 91B3525
DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 200V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA

DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 200V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47" x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 91B3525
Product Name Dc Voltmeter; Meter Function Simpson
Voltage Range 0.0 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2333534 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details