Simpson Door Company Voltage Meter; Meter Function Simpson 9544

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoH S Compliant: NA
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoH S Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F440 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F440
Voltage Meter; Meter Function Simpson 55F440
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoH S Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 30V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F440
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers