Simpson Door Company Voltage Meter; Meter Function Simpson 9543

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5" RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F439 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F439
Voltage Meter; Meter Function Simpson 55F439
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5" RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F439
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details