Simpson Door Company Voltage Meter; Meter Function Simpson 9542

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoH S Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoH S Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F438 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F438
Voltage Meter; Meter Function Simpson 55F438
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoH S Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; External Height:1.5"; External Width:1.5"; Meter Shape:RectangularRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F438
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers