Simpson Door Company Dc Voltmeter; Meter Function Simpson 8850

Description
DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 1.5V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA
Description
DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 1.5V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter; Meter Function Simpson - 03B7698 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter; Meter Function Simpson
03B7698
Dc Voltmeter; Meter Function Simpson 03B7698
DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 1.5V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA

DC VOLTMETER; Meter Function:DC Voltage; Meter Range:0V to 1.5V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 03B7698
Product Name Dc Voltmeter; Meter Function Simpson
Voltage Range 0.0 to 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers