Simpson Door Company Analog Panel Meter, 0 To 500V; Meter Function Simpson 8500

Description
ANALOG PANEL METER, 0 TO 500V; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:
Datasheet
Description
ANALOG PANEL METER, 0 TO 500V; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter, 0 To 500V; Meter Function Simpson - 93B6848 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter, 0 To 500V; Meter Function Simpson
93B6848
Analog Panel Meter, 0 To 500V; Meter Function Simpson 93B6848
ANALOG PANEL METER, 0 TO 500V; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:

ANALOG PANEL METER, 0 TO 500V; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 93B6848
Product Name Analog Panel Meter, 0 To 500V; Meter Function Simpson
Voltage Range 0.0 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 19W - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 1.66 inch (42.16 mm)
View Details
Analog Panel Meter, 3-Ph, 96 Mm X 96 Mm; Meter Function Sifam Tinsley - 50AC4585 - Newark, An Avnet Company
Specs
Voltage Range 120 volts
Current Range 0.0 amps
Input Type Power Factor
View Details
Edgewise Analog Panel Meter - TEM-45E - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; DC Current
View Details