Sifam Tinsley UK Selector Switch Meter

Description
The moving iron, panel meters, EQ 72/96 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Features 3 ph 3 wire & 4 wire voltage & currentmeasurement possible Near Linear scale Knife edge pointer Glass filled polycarbonate housing(UL 94 V-0) Easy installation with swivel screws
Datasheet
Description
The moving iron, panel meters, EQ 72/96 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Features 3 ph 3 wire & 4 wire voltage & currentmeasurement possible Near Linear scale Knife edge pointer Glass filled polycarbonate housing(UL 94 V-0) Easy installation with swivel screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch Meter -  - Sifam Tinsley UK
Braintree, Essex, United Kingdom
Selector Switch Meter
Selector Switch Meter
The moving iron, panel meters, EQ 72/96 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Features 3 ph 3 wire & 4 wire voltage & currentmeasurement possible Near Linear scale Knife edge pointer Glass filled polycarbonate housing(UL 94 V-0) Easy installation with swivel screws

The moving iron, panel meters, EQ 72/96 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz.

Features

  • 3 ph 3 wire & 4 wire voltage & currentmeasurement possible
  • Near Linear scale
  • Knife edge pointer
  • Glass filled polycarbonate housing(UL 94 V-0)
  • Easy installation with swivel screws
Supplier's Site Datasheet

Technical Specifications

  Sifam Tinsley UK
Product Category Analog Panel Meters
Product Name Selector Switch Meter
Features Illuminated
Voltage Range 120 to 600 volts
Current Range 1 to 5 amps
Analog Input Channels 1
Input Type AC Voltage; AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - AL Series Analogue Meter - AL19M - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 1.73 inch (43.94 mm)
View Details
Moving Coil Meter with Relay Contacts - PQC - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 1 to 600 volts
Current Range 1.00E-3 to 0.6000 amps
View Details
Analog Panel Meters - Wide-Vue - Simpson Electric Company
Simpson Electric Company
Specs
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details