Simpson Door Company Voltage Meter Model25A, Range And Scale 0-30 Dcv 3.5 Ul Round; Meter Function Simpson 7130

Description
VOLTAGE METER MODEL25A, RANGE AND SCALE 0-30 DCV 3.5 UL ROUND; Meter Function:DC Voltage; Meter Range:0V to 3V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER MODEL25A, RANGE AND SCALE 0-30 DCV 3.5 UL ROUND; Meter Function:DC Voltage; Meter Range:0V to 3V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter Model25A, Range And Scale 0-30 Dcv 3.5 Ul Round; Meter Function Simpson - 55F1112 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter Model25A, Range And Scale 0-30 Dcv 3.5 Ul Round; Meter Function Simpson
55F1112
Voltage Meter Model25A, Range And Scale 0-30 Dcv 3.5 Ul Round; Meter Function Simpson 55F1112
VOLTAGE METER MODEL25A, RANGE AND SCALE 0-30 DCV 3.5 UL ROUND; Meter Function:DC Voltage; Meter Range:0V to 3V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: NA

VOLTAGE METER MODEL25A, RANGE AND SCALE 0-30 DCV 3.5 UL ROUND; Meter Function:DC Voltage; Meter Range:0V to 3V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1112
Product Name Voltage Meter Model25A, Range And Scale 0-30 Dcv 3.5 Ul Round; Meter Function Simpson
Voltage Range 0.0 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details