Simpson Door Company Resistors, Shunt; Current Rating Simpson 6716

Description
RESISTORS, SHUNT; Current Rating:10A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:100mV; Shunt Accuracy ±:1%; Shunt Voltage:100mV; Supply Current:10A RoHS Compliant: NA
Datasheet
Description
RESISTORS, SHUNT; Current Rating:10A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:100mV; Shunt Accuracy ±:1%; Shunt Voltage:100mV; Supply Current:10A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors, Shunt; Current Rating Simpson - 90B8694 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Shunt; Current Rating Simpson
90B8694
Resistors, Shunt; Current Rating Simpson 90B8694
RESISTORS, SHUNT; Current Rating:10A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:100mV; Shunt Accuracy ±:1%; Shunt Voltage:100mV; Supply Current:10A RoHS Compliant: NA

RESISTORS, SHUNT; Current Rating:10A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:100mV; Shunt Accuracy ±:1%; Shunt Voltage:100mV; Supply Current:10A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90B8694
Product Name Resistors, Shunt; Current Rating Simpson
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details