Simpson Door Company Resistors, Shunt; Current Rating Simpson 6714

Description
RESISTORS, SHUNT; Current Rating:150A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Body Height:1.3125"; Body Length:1.25"; Body Width:6"; Output Voltage:50mV RoHS Compliant: Yes
Datasheet
Description
RESISTORS, SHUNT; Current Rating:150A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Body Height:1.3125"; Body Length:1.25"; Body Width:6"; Output Voltage:50mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors, Shunt; Current Rating Simpson - 94F8779 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Shunt; Current Rating Simpson
94F8779
Resistors, Shunt; Current Rating Simpson 94F8779
RESISTORS, SHUNT; Current Rating:150A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Body Height:1.3125"; Body Length:1.25"; Body Width:6"; Output Voltage:50mV RoHS Compliant: Yes

RESISTORS, SHUNT; Current Rating:150A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Body Height:1.3125"; Body Length:1.25"; Body Width:6"; Output Voltage:50mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94F8779
Product Name Resistors, Shunt; Current Rating Simpson
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details