Simpson Door Company Resistors, Shunt; Current Rating Simpson 6711

Description
RESISTORS, SHUNT; Current Rating:75A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:75A RoHS Compliant: NA
Datasheet
Description
RESISTORS, SHUNT; Current Rating:75A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:75A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors, Shunt; Current Rating Simpson - 55F267 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Shunt; Current Rating Simpson
55F267
Resistors, Shunt; Current Rating Simpson 55F267
RESISTORS, SHUNT; Current Rating:75A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:75A RoHS Compliant: NA

RESISTORS, SHUNT; Current Rating:75A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:75A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55F267
Product Name Resistors, Shunt; Current Rating Simpson
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details