Simpson Door Company Current Meter; Meter Function Simpson 6270

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 250mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-250 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 250mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-250 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F2500 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2500
Current Meter; Meter Function Simpson 55F2500
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 250mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-250 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 250mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-250 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F2500
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details