Simpson Door Company Current Meter; Meter Function Simpson 6168

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F486 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F486
Current Meter; Meter Function Simpson 55F486
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1212; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F486
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details