Simpson Door Company Current Meter; Meter Function Simpson 6165

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 10mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 10mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F483 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F483
Current Meter; Meter Function Simpson 55F483
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 10mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 10mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F483
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers