Simpson Door Company Dc Milliammeter; Meter Function Simpson 5580

Description
DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA
Datasheet
Description
DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Milliammeter; Meter Function Simpson - 03B7629 - Newark, An Avnet Company
Chicago, IL, United States
Dc Milliammeter; Meter Function Simpson
03B7629
Dc Milliammeter; Meter Function Simpson 03B7629
DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA

DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 03B7629
Product Name Dc Milliammeter; Meter Function Simpson
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details