The DC Voltmeter, part of the BIG-VUE Series, is designed for measuring DC voltage in the range of 0V to 200V. It features a 3 1/2 inch case size and is suitable for surface mounting in control panels and switchgear applications. The meter utilizes a moving coil mechanism with a high torque pivot and jewel movement, ensuring accurate readings with a nominal input impedance of 1000 ohms per volt. This voltmeter is constructed with a molded polycarbonate case that is dust and water jet protected to IP54, making it suitable for demanding environments. It complies with international standards such as IEC 51 and UL approval, ensuring reliability and safety in various applications. The device operates effectively within an ambient temperature range of 0 to 40 °C and is designed for vertical installation. Engineers seeking a robust and accurate DC voltmeter for industrial applications may find this product meets their requirements.
DC VOLTMETER, 0V TO 200V, 3 1/2" CASE; Meter Function:DC Voltage; Meter Range:0V to 200V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:BIG-VUE Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 44AC3893 |
| Product Name | Dc Voltmeter, 0V To 200V, 3 1/2 Case; Meter Function Simpson |
| Voltage Range | 0.0 to 200 volts |