Simpson Door Company Current Meter; Meter Function Simpson 4440

Description
CURRENT METER; Meter Function:DC Current; Meter Range:100µA to 0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:100-0-100 uA; Display Accuracy ±:2%; External Height:3.5"RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:100µA to 0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:100-0-100 uA; Display Accuracy ±:2%; External Height:3.5"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F2513 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2513
Current Meter; Meter Function Simpson 55F2513
CURRENT METER; Meter Function:DC Current; Meter Range:100µA to 0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:100-0-100 uA; Display Accuracy ±:2%; External Height:3.5"RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:100µA to 0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:100-0-100 uA; Display Accuracy ±:2%; External Height:3.5"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F2513
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 1.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers