Simpson Door Company Current Meter; Meter Function Simpson 4298

Description
CURRENT METER; Meter Function:DC Current; Meter Range:25µA to 0µA to 25µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:25-0-25 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:25µA to 0µA to 25µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:25-0-25 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Meter, part number 55F477, is designed for measuring DC current within a range of 25 µA to 0 µA to 25 µA. It features an accuracy of ±2%, making it suitable for applications requiring precise current measurements. The meter has a square shape and is compliant with RoHS standards. This product is ideal for engineers looking for a reliable and accurate solution for low current measurement tasks in various electrical and electronic applications.

Datasheet Summary
Powered by GS/AI

The Current Meter, part number 55F477, is designed for measuring DC current within a range of 25 µA to 0 µA to 25 µA. It features an accuracy of ±2%, making it suitable for applications requiring precise current measurements. The meter has a square shape and is compliant with RoHS standards. This product is ideal for engineers looking for a reliable and accurate solution for low current measurement tasks in various electrical and electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F477 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F477
Current Meter; Meter Function Simpson 55F477
CURRENT METER; Meter Function:DC Current; Meter Range:25µA to 0µA to 25µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:25-0-25 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:25µA to 0µA to 25µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:25-0-25 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F477
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 2.50E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details