Simpson Door Company Current Meter; Meter Function Simpson 4295

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F474 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F474
Current Meter; Meter Function Simpson 55F474
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 uA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F474
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 1.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers