Simpson Door Company Curr Transformer, 600 Simpson 37034

Description
CURR TRANSFORMER, 600:5, 6.25VA, PANEL; CT Construction:Split Core; Current Ratio:600:5; Accuracy Class:Class 0.5; Power Rating:6.25VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet
Description
CURR TRANSFORMER, 600:5, 6.25VA, PANEL; CT Construction:Split Core; Current Ratio:600:5; Accuracy Class:Class 0.5; Power Rating:6.25VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Transformer, 600 Simpson - 99Y7727 - Newark, An Avnet Company
Chicago, IL, United States
Curr Transformer, 600 Simpson
99Y7727
Curr Transformer, 600 Simpson 99Y7727
CURR TRANSFORMER, 600:5, 6.25VA, PANEL; CT Construction:Split Core; Current Ratio:600:5; Accuracy Class:Class 0.5; Power Rating:6.25VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

CURR TRANSFORMER, 600:5, 6.25VA, PANEL; CT Construction:Split Core; Current Ratio:600:5; Accuracy Class:Class 0.5; Power Rating:6.25VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 99Y7727
Product Name Curr Transformer, 600 Simpson
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-144XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details