Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps.
PWR XFMR LAMINATED 48VA CHAS MT
PWR XFMR LAMINATED 48VA CHAS MT
TRIAD control transformers from Triad Magnetics supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids and gases, fans and blowers, electronic tubes, automatic assembly equipment, recording devices, elevators, door openers, and low voltage lamps. Connections: Lugs.
TRANSFORMER, 12V, 24V, 48VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 12V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Isolation Voltage:1.5kV RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | F-107Z | 237-1897-ND | F-107Z | 70217995 | 76K4965 |
| Product Name | Chassis Mount Power Control Transformers | Power Transformers | Transformers - Power Transformers | Transformer;48VA;Chassis;Pri:115/230VAC;Sec:Ser 24VCT,Par 12V;Sec:Ser 2A,Par 4A | Transformer, 12V, 24V, 48Va; Chassis Mount Transformer Type Triad Magnetics |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 12 volts | 12 to 24 volts | 12 to 24 volts | 12 to 24 volts | 12 volts |
| Power Rating (VA) | 48 VA | 48 VA | 48 VA | 48 VA |