Simpson Door Company Current Transformer, 400 Simpson 37033

Description
CURRENT TRANSFORMER, 400:5, 5VA, PANEL; CT Construction:Split Core; Current Ratio:400:5; Accuracy Class:Class 0.5; Power Rating:5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 400:5, 5VA, PANEL; CT Construction:Split Core; Current Ratio:400:5; Accuracy Class:Class 0.5; Power Rating:5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 400 Simpson - 99Y7726 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 400 Simpson
99Y7726
Current Transformer, 400 Simpson 99Y7726
CURRENT TRANSFORMER, 400:5, 5VA, PANEL; CT Construction:Split Core; Current Ratio:400:5; Accuracy Class:Class 0.5; Power Rating:5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes

CURRENT TRANSFORMER, 400:5, 5VA, PANEL; CT Construction:Split Core; Current Ratio:400:5; Accuracy Class:Class 0.5; Power Rating:5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 99Y7726
Product Name Current Transformer, 400 Simpson
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-149XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details