The Triad Magnetics F-261U transformer is designed for reliable performance with a maximum power rating of 192.0 VA. It operates with a primary voltage of 115V at 50/60 Hz and provides a secondary output of 24.0VCT at 8.0 Amps. The voltage regulation is typically 10% from full load to no load, and the temperature rise is rated at 35°C, with a maximum allowable rise of 45°C. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The transformer has undergone 100% hipot testing, ensuring an insulation strength of 1500V between the primary and secondary windings, as well as between the windings and the core. The dimensions of the transformer are 4.125 inches in height, 3.437 inches in width, and 3.50 inches in depth, with a weight of 7.40 lbs. It features a lead length of 7.0 inches plus an additional inch. The product is RoHS compliant, meeting the requirements of the 2015/863/EU directive as of its manufacturing date in February 2016.
Transformers RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 94F2160 |
| Product Name | Transformers Rohs Compliant Triad Magnetics |