Simpson Door Company Current Transformer; Ct Construction Simpson 37022

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 16F2269 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
16F2269
Current Transformer; Ct Construction Simpson 16F2269
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16F2269
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1535G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A12-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 1500 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details