Simpson Door Company Current Meter; Meter Function Simpson 35083

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 01B7106 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
01B7106
Current Meter; Meter Function Simpson 01B7106
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B7106
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers