Simpson Door Company Voltage Meter; Meter Function Simpson 35081

Description
VOLTAGE METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 01B7104 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
01B7104
Voltage Meter; Meter Function Simpson 01B7104
VOLTAGE METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 2.26"; Panel Cutout Diameter:71.88mm; Scale Length:63mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B7104
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details