Simpson Door Company Current Meter; Meter Function Simpson 35075

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Style Series; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2% RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Style Series; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2% RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 48F5568 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
48F5568
Current Meter; Meter Function Simpson 48F5568
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Style Series; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2% RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Style Series; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2% RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48F5568
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details