Simpson Door Company Panel Meter 3350

Description
PANEL METER/AMMETER,E-MECH , ANALONG, RANGE 0-100AAC, STUD, DIM 4.68"X4". FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PANEL METER/AMMETER,E-MECH , ANALONG, RANGE 0-100AAC, STUD, DIM 4.68"X4". FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 17426270 - Radwell International
Willingboro, NJ, United States
Panel Meter
17426270
Panel Meter 17426270
PANEL METER/AMMETER,E-MECH , ANALONG, RANGE 0-100AAC, STUD, DIM 4.68"X4". FREE 2 YEAR RADWELL WARRANTY

PANEL METER/AMMETER,E-MECH, ANALONG, RANGE 0-100AAC, STUD, DIM 4.68"X4". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F2598 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2598
Current Meter; Meter Function Simpson 55F2598
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 17426270 55F2598
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details