Simpson Door Company Panel Meter 3320

Description
PANEL METER, 4-1/2 INCH, 0-15 AMP,. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, 4-1/2 INCH, 0-15 AMP,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 576819 - Radwell International
Willingboro, NJ, United States
Panel Meter
576819
Panel Meter 576819
PANEL METER, 4-1/2 INCH, 0-15 AMP,. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 4-1/2 INCH, 0-15 AMP,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F1590 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1590
Current Meter; Meter Function Simpson 55F1590
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 576819 55F1590
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
4/1-ch Front Panel LAN-XI Light for 3677 - UA-3100--041- - Hottinger Brüel & Kjær A/S
Specs
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2313890 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Universal
Width 92 mm (3.62 inch)
View Details