Simpson Door Company Analog Panel Meter, Model 1359, Range 0-5Aca, Scale 0-5 Aca; Meter Function Simpson 3300

Description
ANALOG PANEL METER, MODEL 1359, RANGE 0-5ACA, SCALE 0-5 ACA; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue Style; Accuracy:+/-2 %; Current Meter Range:0-5 A RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER, MODEL 1359, RANGE 0-5ACA, SCALE 0-5 ACA; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue Style; Accuracy:+/-2 %; Current Meter Range:0-5 A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter, Model 1359, Range 0-5Aca, Scale 0-5 Aca; Meter Function Simpson - 55F1588 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter, Model 1359, Range 0-5Aca, Scale 0-5 Aca; Meter Function Simpson
55F1588
Analog Panel Meter, Model 1359, Range 0-5Aca, Scale 0-5 Aca; Meter Function Simpson 55F1588
ANALOG PANEL METER, MODEL 1359, RANGE 0-5ACA, SCALE 0-5 ACA; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue Style; Accuracy:+/-2 %; Current Meter Range:0-5 A RoHS Compliant: NA

ANALOG PANEL METER, MODEL 1359, RANGE 0-5ACA, SCALE 0-5 ACA; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue Style; Accuracy:+/-2 %; Current Meter Range:0-5 A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 55F1588
Product Name Analog Panel Meter, Model 1359, Range 0-5Aca, Scale 0-5 Aca; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-300ACV, Iron Vane; High Density Black Plastic; + 2% - 70209435 - Allied Electronics, Inc.
Specs
Voltage Range 0.0 to 300 volts
Accuracy 2 ± % of Full Scale
Height 82.55 mm (3.25 inch)
View Details
Pointer Frequency Meter - SiFM Series - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 57.7 to 500 volts
Frequency Range 45 to 440 Hz
View Details