Simpson Door Company Current Meter; Meter Function Simpson 3240

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-200 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-200 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F2593 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2593
Current Meter; Meter Function Simpson 55F2593
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-200 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 200A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-200 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F2593
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details