Simpson Door Company Current Meter; Meter Function Simpson 3220

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0-100; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 A; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0-100; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 A; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F2591 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2591
Current Meter; Meter Function Simpson 55F2591
CURRENT METER; Meter Function:AC Current; Meter Range:0-100; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 A; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0-100; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 A; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F2591
Product Name Current Meter; Meter Function Simpson
Input Type AC Current; AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers