Simpson Door Company Panel Meter 3190

Description
AC AMMETER, ANALOG, PANEL METER 60 HZ, 0.0025 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
AC AMMETER, ANALOG, PANEL METER 60 HZ, 0.0025 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 11671942 - Radwell International
Willingboro, NJ, United States
Panel Meter
11671942
Panel Meter 11671942
AC AMMETER, ANALOG, PANEL METER 60 HZ, 0.0025 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

AC AMMETER, ANALOG, PANEL METER 60 HZ, 0.0025 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F1540 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1540
Current Meter; Meter Function Simpson 55F1540
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 11671942 55F1540
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Front Panel, LAN-XI, detachable, Triax A - UA-2108--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details