CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
PANEL METER, AMMETER, E-MECH, ANALOG, RANGE 0-10 AAC, STUD CONNECTION, 0.004 OHMS AT 60 HZ, DIM 3.25"L X 3.25"H, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
SIMPSON Controls & Indicators 03180
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 55F1539 | 17388596 |
| Product Name | Current Meter; Meter Function Simpson | Panel Meter |
| Current Range | 0.0 to 10 amps |