Simpson Door Company Panel Meter 3170

Description
ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.008 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.008 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 17260693 - Radwell International
Willingboro, NJ, United States
Panel Meter
17260693
Panel Meter 17260693
ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.008 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.008 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F1538 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1538
Current Meter; Meter Function Simpson 55F1538
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 17260693 55F1538
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Multi Function Panel Meters - 1718473 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; High dc current signal, high dc voltage signal
Width 45 mm (1.77 inch)
View Details