Simpson Door Company Current Meter; Meter Function Simpson 310

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F4828 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F4828
Current Meter; Meter Function Simpson 55F4828
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 17571696 - Radwell International
Willingboro, NJ, United States
Panel Meter
17571696
Panel Meter 17571696
PANEL METER,RECTANGULAR STYLE,MODEL 27,3.5IN,0-30 AMPERES,DIRECT CURRENT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER,RECTANGULAR STYLE,MODEL 27,3.5IN,0-30 AMPERES,DIRECT CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F4828 17571696
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details