Simpson Door Company Current Meter; Meter Function Simpson 2870

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1613 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1613
Current Meter; Meter Function Simpson 55F1613
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 576734 - Radwell International
Willingboro, NJ, United States
Panel Meter
576734
Panel Meter 576734
ANALOG, DC AMMETER, PANEL METER 60 HZ, 0.005 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

ANALOG, DC AMMETER, PANEL METER 60 HZ, 0.005 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F1613 576734
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details