Simpson Door Company Current Meter; Meter Function Simpson 2860

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; External Height:4.5"; Meter Shape:SquareRoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; External Height:4.5"; Meter Shape:SquareRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1612 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1612
Current Meter; Meter Function Simpson 55F1612
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; External Height:4.5"; Meter Shape:SquareRoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; External Height:4.5"; Meter Shape:SquareRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1612
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details