Simpson Door Company Current Meter; Meter Function Simpson 2720

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1182 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1182
Current Meter; Meter Function Simpson 55F1182
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-30 A; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1182
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details