Simpson Door Company Current Meter; Meter Function Simpson 2670

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-3 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-3 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1561 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1561
Current Meter; Meter Function Simpson 55F1561
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-3 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-3 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1561
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details