Simpson Door Company Current Meter; Meter Function Simpson 2660

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1560 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1560
Current Meter; Meter Function Simpson 55F1560
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; External Height:3.5"; Meter Shape:SquareRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1560
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers