Simpson Door Company Current Meter; Meter Function Simpson 2510

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-25 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-25 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1177 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1177
Current Meter; Meter Function Simpson 55F1177
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-25 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-25 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1177
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details