Simpson Door Company Voltage Meter; No. Of Digits / Alpha Simpson 24602 2866

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:42.67mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:42.67mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Simpson - 55F1699 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Simpson
55F1699
Voltage Meter; No. Of Digits / Alpha Simpson 55F1699
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:42.67mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:14.2mm; Panel Cutout Height:42.67mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1699
Product Name Voltage Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers