CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:14.2mm; Panel Cutout Height:42.67mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 55F1693 |
| Product Name | Current Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 3.5 |