Simpson Door Company Voltage Meter; No. Of Digits / Alpha Simpson 24503 2865

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:1.682"; Panel Cutout Width:3.622"; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:1.682"; Panel Cutout Width:3.622"; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Simpson - 55F1691 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Simpson
55F1691
Voltage Meter; No. Of Digits / Alpha Simpson 55F1691
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:1.682"; Panel Cutout Width:3.622"; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:1.682"; Panel Cutout Width:3.622"; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1691
Product Name Voltage Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details