Simpson Door Company Current Meter; Meter Function Simpson 2450

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-1.5 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-1.5 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1173 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1173
Current Meter; Meter Function Simpson 55F1173
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-1.5 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-1.5 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1173
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details